Vishay Intertechnology, Inc. Ceramic Capacitors K151K15X7RH5UH5

Description
150pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
150pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K151K15X7RH5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K151K15X7RH5UH5-ND
Ceramic Capacitors K151K15X7RH5UH5-ND
150pF ±10% 100V Ceramic Capacitor X7R Radial

150pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K151K15X7RH5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K151K15X7RH5UH5
Capacitors - Ceramic Capacitors K151K15X7RH5UH5
CAP CER 150PF 100V X7R RADIAL

CAP CER 150PF 100V X7R RADIAL

Supplier's Site
Capacitor,ceramic,150Pf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay - 92K1747 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,150Pf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
92K1747
Capacitor,ceramic,150Pf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay 92K1747
Capacitor,Ceramic,15 0pF,100VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Capacitor,Ceramic,150pF,100VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K151K15X7RH5UH5-ND K151K15X7RH5UH5 92K1747
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,150Pf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0100332JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - M39014/011575 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details