Vishay Intertechnology, Inc. Ceramic Capacitors K151K15X7RH5TH5

Description
150pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
150pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K151K15X7RH5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K151K15X7RH5TH5-ND
Ceramic Capacitors K151K15X7RH5TH5-ND
150pF ±10% 100V Ceramic Capacitor X7R Radial

150pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K151K15X7RH5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K151K15X7RH5TH5
Capacitors - Ceramic Capacitors K151K15X7RH5TH5
CAP CER 150PF 100V X7R RADIAL

CAP CER 150PF 100V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number K151K15X7RH5TH5-ND K151K15X7RH5TH5
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Capacitor, Ceramic;1uF;Multilayer;Radial;50WVDC;10%;X7R;0.09In.T;0.29In.L;0.29I - 70186304 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers