Vishay Intertechnology, Inc. Ceramic Capacitors K151K15C0GK5UL2

Description
150pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
150pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K151K15C0GK5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K151K15C0GK5UL2-ND
Ceramic Capacitors K151K15C0GK5UL2-ND
150pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

150pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 200V 150Pf ±10% C0G Ammo E3 Vishay - 92K1733 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 150Pf ±10% C0G Ammo E3 Vishay
92K1733
K 200V 150Pf ±10% C0G Ammo E3 Vishay 92K1733
K 200V 150PF ±10% C0G AMMO E3

K 200V 150PF ±10% C0G AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - K151K15C0GK5UL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K151K15C0GK5UL2
Capacitors - Ceramic Capacitors K151K15C0GK5UL2
CAP CER 150PF 200V C0G/NP0 RAD

CAP CER 150PF 200V C0G/NP0 RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K151K15C0GK5UL2-ND 92K1733 K151K15C0GK5UL2
Product Name Ceramic Capacitors K 200V 150Pf ±10% C0G Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C502U063AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1763-1146-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers