Vishay Intertechnology, Inc. Ceramic Capacitors K151K15C0GK53H5

Description
150pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
150pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K151K15C0GK53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K151K15C0GK53H5-ND
Ceramic Capacitors K151K15C0GK53H5-ND
150pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

150pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 200V 150Pf ±10% C0G Bulk E3 Vishay - 92K1734 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 150Pf ±10% C0G Bulk E3 Vishay
92K1734
K 200V 150Pf ±10% C0G Bulk E3 Vishay 92K1734
K 200V 150PF ±10% C0G BULK E3

K 200V 150PF ±10% C0G BULK E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K151K15C0GK53H5-ND 92K1734
Product Name Ceramic Capacitors K 200V 150Pf ±10% C0G Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/021290 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1763-0504N101G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details