Vishay Intertechnology, Inc. Ceramic Capacitors K151K15C0GF5TL2

Description
150pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
150pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K151K15C0GF5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K151K15C0GF5TL2-ND
Ceramic Capacitors K151K15C0GF5TL2-ND
150pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

150pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K151K15C0GF5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K151K15C0GF5TL2
Capacitors - Ceramic Capacitors K151K15C0GF5TL2
CAP CER 150PF 50V C0G/NP0 RADIAL

CAP CER 150PF 50V C0G/NP0 RADIAL

Supplier's Site
K 50V 150Pf ± 10 % C0G Reel E3 Vishay - 92K1718 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 150Pf ± 10 % C0G Reel E3 Vishay
92K1718
K 50V 150Pf ± 10 % C0G Reel E3 Vishay 92K1718
K 50V 150PF ± 10 % C0G REEL E3

K 50V 150PF ± 10 % C0G REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K151K15C0GF5TL2-ND K151K15C0GF5TL2 92K1718
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 150Pf ± 10 % C0G Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M15G829D2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details