Vishay Intertechnology, Inc. Ceramic Capacitors K151K15C0GF5TH5

Description
150pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
150pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K151K15C0GF5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K151K15C0GF5TH5-ND
Ceramic Capacitors K151K15C0GF5TH5-ND
150pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

150pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 50V 150Pf ± 10 % C0G Reel E3 Vishay - 92K1717 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 150Pf ± 10 % C0G Reel E3 Vishay
92K1717
K 50V 150Pf ± 10 % C0G Reel E3 Vishay 92K1717
K 50V 150PF ± 10 % C0G REEL E3

K 50V 150PF ± 10 % C0G REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - K151K15C0GF5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K151K15C0GF5TH5
Capacitors - Ceramic Capacitors K151K15C0GF5TH5
CAP CER 150PF 50V C0G/NP0 RADIAL

CAP CER 150PF 50V C0G/NP0 RADIAL

Supplier's Site
Ceramic Capacitors - K151K15C0GF5TH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K151K15C0GF5TH5
Ceramic Capacitors K151K15C0GF5TH5
CAP CER 150PF 50V C0G/NP0 RADIAL

CAP CER 150PF 50V C0G/NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K151K15C0GF5TH5-ND 92K1717 K151K15C0GF5TH5 K151K15C0GF5TH5
Product Name Ceramic Capacitors K 50V 150Pf ± 10 % C0G Reel E3 Vishay Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Film Capacitors - 1913121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details