Vishay Intertechnology, Inc. Ceramic Capacitors K151K15C0GF53L2

Description
150pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
150pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K151K15C0GF53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K151K15C0GF53L2-ND
Ceramic Capacitors K151K15C0GF53L2-ND
150pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

150pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Singapore, Singapore
150pF 50V Capacitor
60-K151K15C0GF53L2
150pF 50V Capacitor 60-K151K15C0GF53L2
150pF 50V C0G MLCC Radial Capacitor 10% Product overview: K151K15C0GF53L2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K151K15C0GF53L2 can be used for catalog matching and distributor lookup.

150pF 50V C0G MLCC Radial Capacitor 10% Product overview: K151K15C0GF53L2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K151K15C0GF53L2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
K 50V 150Pf ± 10 % C0G Bulk E3 Vishay - 92K1722 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 150Pf ± 10 % C0G Bulk E3 Vishay
92K1722
K 50V 150Pf ± 10 % C0G Bulk E3 Vishay 92K1722
K 50V 150PF ± 10 % C0G BULK E3

K 50V 150PF ± 10 % C0G BULK E3

Supplier's Site
Capacitor, 150Pf, 50V, Radial Rohs Compliant Vishay - 73AJ7835 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 150Pf, 50V, Radial Rohs Compliant Vishay
73AJ7835
Capacitor, 150Pf, 50V, Radial Rohs Compliant Vishay 73AJ7835
CAPACITOR, 150PF, 50V, RADIAL ROHS COMPLIANT: YES

CAPACITOR, 150PF, 50V, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K151K15C0GF53L2-ND 60-K151K15C0GF53L2 92K1722 73AJ7835
Product Name Ceramic Capacitors 150pF 50V Capacitor K 50V 150Pf ± 10 % C0G Bulk E3 Vishay Capacitor, 150Pf, 50V, Radial Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101152T250CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-05052500P500HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers