Vishay Intertechnology, Inc. Ceramic Capacitors K151K10X7RH53L2

Description
150pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
150pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K151K10X7RH53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K151K10X7RH53L2-ND
Ceramic Capacitors K151K10X7RH53L2-ND
150pF ±10% 100V Ceramic Capacitor X7R Radial

150pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 150Pf ±10% X7R Bulk E3 Vishay - 92K1716 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 150Pf ±10% X7R Bulk E3 Vishay
92K1716
K 100V 150Pf ±10% X7R Bulk E3 Vishay 92K1716
K 100V 150PF ±10% X7R BULK E3

K 100V 150PF ±10% X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K151K10X7RH53L2-ND 92K1716
Product Name Ceramic Capacitors K 100V 150Pf ±10% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100272FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Ceramic Capacitors - M30R474K5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details