Vishay Intertechnology, Inc. Ceramic Capacitors K151J15C0GF5TH5

Description
150pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
150pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC1043CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1043CT-ND
Ceramic Capacitors BC1043CT-ND
150pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

150pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - BC1043TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1043TR-ND
Ceramic Capacitors BC1043TR-ND
150pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

150pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Singapore, Singapore
150pF 50V Capacitor
60-K151J15C0GF5TH5
150pF 50V Capacitor 60-K151J15C0GF5TH5
150pF 50V C0G 5% Radial Ceramic Capacitor Product overview: K151J15C0GF5TH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K151J15C0GF5TH5 can be used for catalog matching and distributor lookup.

150pF 50V C0G 5% Radial Ceramic Capacitor Product overview: K151J15C0GF5TH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K151J15C0GF5TH5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 150Pf, 50V, Mlcc, Radial Rohs Compliant Vishay - 69AH0517 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Pf, 50V, Mlcc, Radial Rohs Compliant Vishay
69AH0517
Cap, 150Pf, 50V, Mlcc, Radial Rohs Compliant Vishay 69AH0517
CAP, 150PF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, 150PF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BC1043CT-ND 60-K151J15C0GF5TH5 69AH0517
Product Name Ceramic Capacitors 150pF 50V Capacitor Cap, 150Pf, 50V, Mlcc, Radial Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101123U100DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504N681G250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details