Vishay Intertechnology, Inc. Ceramic Capacitors K151J15C0GF53L2

Description
150pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
150pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K151J15C0GF53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K151J15C0GF53L2-ND
Ceramic Capacitors K151J15C0GF53L2-ND
150pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

150pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Singapore, Singapore
150pF 50V Capacitor
60-K151J15C0GF53L2
150pF 50V Capacitor 60-K151J15C0GF53L2
150pF 50V C0G 5% Radial Ceramic Capacitor Product overview: K151J15C0GF53L2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K151J15C0GF53L2 can be used for catalog matching and distributor lookup.

150pF 50V C0G 5% Radial Ceramic Capacitor Product overview: K151J15C0GF53L2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K151J15C0GF53L2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Mono-Kap Series, 150 Pf, 5%, C0G / Np0, 50 V, Radial Leaded Rohs Compliant Vishay - 26M6732 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mono-Kap Series, 150 Pf, 5%, C0G / Np0, 50 V, Radial Leaded Rohs Compliant Vishay
26M6732
Multilayer Ceramic Capacitor, Mono-Kap Series, 150 Pf, 5%, C0G / Np0, 50 V, Radial Leaded Rohs Compliant Vishay 26M6732
Multilayer Ceramic Capacitor, Mono-Kap Series, 150 pF, - 5%, C0G / NP0, 50 V, Radial Leaded RoHS Compliant: Yes

Multilayer Ceramic Capacitor, Mono-Kap Series, 150 pF, - 5%, C0G / NP0, 50 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K151J15C0GF53L2-ND 60-K151J15C0GF53L2 26M6732
Product Name Ceramic Capacitors 150pF 50V Capacitor Multilayer Ceramic Capacitor, Mono-Kap Series, 150 Pf, 5%, C0G / Np0, 50 V, Radial Leaded Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK05BX104M-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0102P70CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details