Vishay Intertechnology, Inc. Ceramic Capacitors K151J10C0GH5UL2

Description
150pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
150pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K151J10C0GH5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K151J10C0GH5UL2-ND
Ceramic Capacitors K151J10C0GH5UL2-ND
150pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

150pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K151J10C0GH5UL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K151J10C0GH5UL2
Capacitors - Ceramic Capacitors K151J10C0GH5UL2
CAP CER 150PF 100V C0G/NP0 RAD

CAP CER 150PF 100V C0G/NP0 RAD

Supplier's Site
K 100V 150Pf ±5% C0G Ammo E3 Vishay - 92K1670 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 150Pf ±5% C0G Ammo E3 Vishay
92K1670
K 100V 150Pf ±5% C0G Ammo E3 Vishay 92K1670
K 100V 150PF ±5% C0G AMMO E3

K 100V 150PF ±5% C0G AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K151J10C0GH5UL2-ND K151J10C0GH5UL2 92K1670
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 150Pf ±5% C0G Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525001P50HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details