Vishay Intertechnology, Inc. Ceramic Capacitors K151J10C0GF5TH5

Description
150pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
150pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K151J10C0GF5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K151J10C0GF5TH5-ND
Ceramic Capacitors K151J10C0GF5TH5-ND
150pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

150pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 50V 150Pf ±5% C0G Reel E3 Vishay - 92K1661 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 150Pf ±5% C0G Reel E3 Vishay
92K1661
K 50V 150Pf ±5% C0G Reel E3 Vishay 92K1661
K 50V 150PF ±5% C0G REEL E3

K 50V 150PF ±5% C0G REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - K151J10C0GF5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K151J10C0GF5TH5
Capacitors - Ceramic Capacitors K151J10C0GF5TH5
CAP CER 150PF 50V C0G/NP0 RADIAL

CAP CER 150PF 50V C0G/NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K151J10C0GF5TH5-ND 92K1661 K151J10C0GF5TH5
Product Name Ceramic Capacitors K 50V 150Pf ±5% C0G Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX220K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details