Vishay Intertechnology, Inc. Ceramic Capacitors K150K15C0GF53L2

Description
15pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
15pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K150K15C0GF53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K150K15C0GF53L2-ND
Ceramic Capacitors K150K15C0GF53L2-ND
15pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

15pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K150K15C0GF53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K150K15C0GF53L2
Capacitors - Ceramic Capacitors K150K15C0GF53L2
CAP CER 15PF 50V C0G/NP0 RADIAL

CAP CER 15PF 50V C0G/NP0 RADIAL

Supplier's Site
K 50V 15Pf ± 10 % C0G Bulk E3 Vishay - 92K1653 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 15Pf ± 10 % C0G Bulk E3 Vishay
92K1653
K 50V 15Pf ± 10 % C0G Bulk E3 Vishay 92K1653
K 50V 15PF ± 10 % C0G BULK E3

K 50V 15PF ± 10 % C0G BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K150K15C0GF53L2-ND K150K15C0GF53L2 92K1653
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 15Pf ± 10 % C0G Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA0A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers