Vishay Intertechnology, Inc. 15pF 50V Capacitor K150J15C0GF5TL2

Description
15pF 50V C0G 5% Radial Ceramic Capacitor Product overview: K150J15C0GF5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K150J15C0GF5TL2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
15pF 50V C0G 5% Radial Ceramic Capacitor Product overview: K150J15C0GF5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K150J15C0GF5TL2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15pF 50V Capacitor
60-K150J15C0GF5TL2
15pF 50V Capacitor 60-K150J15C0GF5TL2
15pF 50V C0G 5% Radial Ceramic Capacitor Product overview: K150J15C0GF5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K150J15C0GF5TL2 can be used for catalog matching and distributor lookup.

15pF 50V C0G 5% Radial Ceramic Capacitor Product overview: K150J15C0GF5TL2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K150J15C0GF5TL2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - BC1003CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1003CT-ND
Ceramic Capacitors BC1003CT-ND
15pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

15pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - BC1003TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1003TR-ND
Ceramic Capacitors BC1003TR-ND
15pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

15pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitor 15Pf 50V, C0G/np0, 5%, Radial; Capacitance Vishay - 95C0990 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 15Pf 50V, C0G/np0, 5%, Radial; Capacitance Vishay
95C0990
Ceramic Capacitor 15Pf 50V, C0G/np0, 5%, Radial; Capacitance Vishay 95C0990
CERAMIC CAPACITOR 15PF 50V, C0G/NP0, 5%, RADIAL; Capacitance:15pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Product Range:Mono-Kap SeriesRoHS Compliant: Yes

CERAMIC CAPACITOR 15PF 50V, C0G/NP0, 5%, RADIAL; Capacitance:15pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Product Range:Mono-Kap SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 15Pf 50V, C0G/np0, 5%, Radial, Full Reel; Capacitance Vishay - 27X7701 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 15Pf 50V, C0G/np0, 5%, Radial, Full Reel; Capacitance Vishay
27X7701
Ceramic Capacitor 15Pf 50V, C0G/np0, 5%, Radial, Full Reel; Capacitance Vishay 27X7701
CERAMIC CAPACITOR 15PF 50V, C0G/NP0, 5%, RADIAL, FULL REEL; Capacitance:15pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Product Diameter:-RoHS Compliant: Yes

CERAMIC CAPACITOR 15PF 50V, C0G/NP0, 5%, RADIAL, FULL REEL; Capacitance:15pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Product Diameter:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 60-K150J15C0GF5TL2 BC1003CT-ND 95C0990
Product Name 15pF 50V Capacitor Ceramic Capacitors Ceramic Capacitor 15Pf 50V, C0G/np0, 5%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-5 microF 1.50E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021335 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0505J250P200BQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers