Vishay Intertechnology, Inc. Ceramic Capacitors - K150J15C0GF53L2 K150J15C0GF53L2

Description
Manufacturer: Vishay BC Components Win Source Part Number: 777915-K150J15C0GF53 L2 Series: Mono-Kap K Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: Radial Applications: General Capacitance: 15pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Lead Spacing: 0.098" (2.50mm) Lead Style: Straight Family Name: Mono-Kap Categories: Capacitors Dimension: 0.157" L x 0.098" W (4.00mm x 2.50mm) Height - Seated (Maximum): 0.062" (1.58mm) Voltage Rating DC: 50V Alternative Parts (Cross-Reference): C315C150J5G5CATR; SR155A150JAT; C315C150J5G5CA7303; SR155A150JAATR2; Introduction Date: September 22, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay BC Components Win Source Part Number: 777915-K150J15C0GF53 L2 Series: Mono-Kap K Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: Radial Applications: General Capacitance: 15pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Lead Spacing: 0.098" (2.50mm) Lead Style: Straight Family Name: Mono-Kap Categories: Capacitors Dimension: 0.157" L x 0.098" W (4.00mm x 2.50mm) Height - Seated (Maximum): 0.062" (1.58mm) Voltage Rating DC: 50V Alternative Parts (Cross-Reference): C315C150J5G5CATR; SR155A150JAT; C315C150J5G5CA7303; SR155A150JAATR2; Introduction Date: September 22, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K150J15C0GF53L2 - 777915-K150J15C0GF53L2 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - K150J15C0GF53L2
777915-K150J15C0GF53L2
Ceramic Capacitors - K150J15C0GF53L2 777915-K150J15C0GF53L2
Manufacturer: Vishay BC Components Win Source Part Number: 777915-K150J15C0GF53 L2 Series: Mono-Kap K Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: Radial Applications: General Capacitance: 15pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Lead Spacing: 0.098" (2.50mm) Lead Style: Straight Family Name: Mono-Kap Categories: Capacitors Dimension: 0.157" L x 0.098" W (4.00mm x 2.50mm) Height - Seated (Maximum): 0.062" (1.58mm) Voltage Rating DC: 50V Alternative Parts (Cross-Reference): C315C150J5G5CATR; SR155A150JAT; C315C150J5G5CA7303; SR155A150JAATR2; Introduction Date: September 22, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Vishay BC Components
Win Source Part Number: 777915-K150J15C0GF53L2
Series: Mono-Kap K
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: Radial
Applications: General
Capacitance: 15pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.098" (2.50mm)
Lead Style: Straight
Family Name: Mono-Kap
Categories: Capacitors
Dimension: 0.157" L x 0.098" W (4.00mm x 2.50mm)
Height - Seated (Maximum): 0.062" (1.58mm)
Voltage Rating DC: 50V
Alternative Parts (Cross-Reference): C315C150J5G5CATR; SR155A150JAT; C315C150J5G5CA7303; SR155A150JAATR2;
Introduction Date: September 22, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitors - K150J15C0GF53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K150J15C0GF53L2-ND
Ceramic Capacitors K150J15C0GF53L2-ND
15pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

15pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Singapore, Singapore
15pF 50V Capacitor
60-K150J15C0GF53L2
15pF 50V Capacitor 60-K150J15C0GF53L2
Cap Ceramic 15pF 50V C0G 5% Radial 2.5mm 125°C Bulk Product overview: K150J15C0GF53L2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K150J15C0GF53L2 can be used for catalog matching and distributor lookup.

Cap Ceramic 15pF 50V C0G 5% Radial 2.5mm 125°C Bulk Product overview: K150J15C0GF53L2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K150J15C0GF53L2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP CER 15PF 50V C0G/NP0 RADIAL - 886-K150J15C0GF53L2 - Utmel Electronic Limited
Hong Kong, China
CAP CER 15PF 50V C0G/NP0 RADIAL
886-K150J15C0GF53L2
CAP CER 15PF 50V C0G/NP0 RADIAL 886-K150J15C0GF53L2
CAP CER 15PF 50V C0G/NP0 RADIAL

CAP CER 15PF 50V C0G/NP0 RADIAL

Supplier's Site
Ceramic Capacitor 15Pf 50V, C0G/np0, 5%, Radial; Capacitance Vishay - 93K3264 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 15Pf 50V, C0G/np0, 5%, Radial; Capacitance Vishay
93K3264
Ceramic Capacitor 15Pf 50V, C0G/np0, 5%, Radial; Capacitance Vishay 93K3264
CERAMIC CAPACITOR 15PF 50V, C0G/NP0, 5%, RADIAL; Capacitance:15pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Product Range:Mono-Kap SeriesRoHS Compliant: Yes

CERAMIC CAPACITOR 15PF 50V, C0G/NP0, 5%, RADIAL; Capacitance:15pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:2.5mm; Product Range:Mono-Kap SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 777915-K150J15C0GF53L2 K150J15C0GF53L2-ND 60-K150J15C0GF53L2 886-K150J15C0GF53L2 93K3264
Product Name Ceramic Capacitors - K150J15C0GF53L2 Ceramic Capacitors 15pF 50V Capacitor CAP CER 15PF 50V C0G/NP0 RADIAL Ceramic Capacitor 15Pf 50V, C0G/np0, 5%, Radial; Capacitance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition C0G
Capacitance Range 1.50E-5 microF 1.50E-5 microF 1.50E-5 microF 1.50E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M22G271J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504X472J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details