Vishay Intertechnology, Inc. Ceramic Capacitors K150J10C0GH5TL2

Description
15pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
15pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K150J10C0GH5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K150J10C0GH5TL2-ND
Ceramic Capacitors K150J10C0GH5TL2-ND
15pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

15pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 100V 15Pf ±5% C0G Reel E3 Vishay - 92K1621 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 15Pf ±5% C0G Reel E3 Vishay
92K1621
K 100V 15Pf ±5% C0G Reel E3 Vishay 92K1621
K 100V 15PF ±5% C0G REEL E3

K 100V 15PF ±5% C0G REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - K150J10C0GH5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K150J10C0GH5TL2
Capacitors - Ceramic Capacitors K150J10C0GH5TL2
CAP CER 15PF 100V C0G/NP0 RADIAL

CAP CER 15PF 100V C0G/NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K150J10C0GH5TL2-ND 92K1621 K150J10C0GH5TL2
Product Name Ceramic Capacitors K 100V 15Pf ±5% C0G Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100150KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - P20G152J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details