Vishay Intertechnology, Inc. Ceramic Capacitors K123M20X7RL5TH5

Description
0.012µF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.012µF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K123M20X7RL5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K123M20X7RL5TH5-ND
Ceramic Capacitors K123M20X7RL5TH5-ND
0.012µF ±20% 500V Ceramic Capacitor X7R Radial

0.012µF ±20% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K123M20X7RL5TH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K123M20X7RL5TH5
Ceramic Capacitors K123M20X7RL5TH5
CAP CER 0.012UF 500V X7R RADIAL

CAP CER 0.012UF 500V X7R RADIAL

Supplier's Site Datasheet
K 500V 12Nf ±20% X7R Reel E3 Vishay - 92K1611 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 12Nf ±20% X7R Reel E3 Vishay
92K1611
K 500V 12Nf ±20% X7R Reel E3 Vishay 92K1611
K 500V 12NF ±20% X7R REEL E3

K 500V 12NF ±20% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K123M20X7RL5TH5-ND K123M20X7RL5TH5 92K1611
Product Name Ceramic Capacitors Ceramic Capacitors K 500V 12Nf ±20% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0120 microF 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011548-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - C11CF0R3C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1908393P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers