Vishay Intertechnology, Inc. Ceramic Capacitors K123M15X7RK5UL2

Description
0.012µF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.012µF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K123M15X7RK5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K123M15X7RK5UL2-ND
Ceramic Capacitors K123M15X7RK5UL2-ND
0.012µF ±20% 200V Ceramic Capacitor X7R Radial

0.012µF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K123M15X7RK5UL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K123M15X7RK5UL2
Ceramic Capacitors K123M15X7RK5UL2
CAP CER 0.012UF 200V X7R RADIAL

CAP CER 0.012UF 200V X7R RADIAL

Supplier's Site Datasheet
K 200V 12Nf ±20% X7R Ammo E3 Vishay - 92K1608 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 12Nf ±20% X7R Ammo E3 Vishay
92K1608
K 200V 12Nf ±20% X7R Ammo E3 Vishay 92K1608
K 200V 12NF ±20% X7R AMMO E3

K 200V 12NF ±20% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K123M15X7RK5UL2-ND K123M15X7RK5UL2 92K1608
Product Name Ceramic Capacitors Ceramic Capacitors K 200V 12Nf ±20% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0120 microF 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C132U100AK1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 1725676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details