Vishay Intertechnology, Inc. Ceramic Capacitors K123M15X7RK5UH5

Description
0.012µF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.012µF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K123M15X7RK5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K123M15X7RK5UH5-ND
Ceramic Capacitors K123M15X7RK5UH5-ND
0.012µF ±20% 200V Ceramic Capacitor X7R Radial

0.012µF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K123M15X7RK5UH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K123M15X7RK5UH5
Ceramic Capacitors K123M15X7RK5UH5
CAP CER 0.012UF 200V X7R RADIAL

CAP CER 0.012UF 200V X7R RADIAL

Supplier's Site Datasheet
K 200V 12Nf ±20% X7R Ammo E3 Vishay - 92K1607 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 12Nf ±20% X7R Ammo E3 Vishay
92K1607
K 200V 12Nf ±20% X7R Ammo E3 Vishay 92K1607
K 200V 12NF ±20% X7R AMMO E3

K 200V 12NF ±20% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K123M15X7RK5UH5-ND K123M15X7RK5UH5 92K1607
Product Name Ceramic Capacitors Ceramic Capacitors K 200V 12Nf ±20% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0120 microF 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C193U030AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1727545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C11CF9R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details