Vishay Intertechnology, Inc. Ceramic Capacitors K123M15X7RK5TH5

Description
0.012µF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.012µF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K123M15X7RK5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K123M15X7RK5TH5-ND
Ceramic Capacitors K123M15X7RK5TH5-ND
0.012µF ±20% 200V Ceramic Capacitor X7R Radial

0.012µF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 200V 12Nf ±20% X7R Reel E3 Vishay - 92K1605 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 12Nf ±20% X7R Reel E3 Vishay
92K1605
K 200V 12Nf ±20% X7R Reel E3 Vishay 92K1605
K 200V 12NF ±20% X7R REEL E3

K 200V 12NF ±20% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K123M15X7RK5TH5-ND 92K1605
Product Name Ceramic Capacitors K 200V 12Nf ±20% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - M15G479D2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details