Vishay Intertechnology, Inc. Ceramic Capacitors K123M10X7RF5TL2

Description
0.012µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.012µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K123M10X7RF5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K123M10X7RF5TL2-ND
Ceramic Capacitors K123M10X7RF5TL2-ND
0.012µF ±20% 50V Ceramic Capacitor X7R Radial

0.012µF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K123M10X7RF5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K123M10X7RF5TL2
Capacitors - Ceramic Capacitors K123M10X7RF5TL2
CAP CER 0.012UF 50V X7R RADIAL

CAP CER 0.012UF 50V X7R RADIAL

Supplier's Site
K 50V 12Nf ±20% X7R Reel E3 Vishay - 92K1588 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 12Nf ±20% X7R Reel E3 Vishay
92K1588
K 50V 12Nf ±20% X7R Reel E3 Vishay 92K1588
K 50V 12NF ±20% X7R REEL E3

K 50V 12NF ±20% X7R REEL E3

Supplier's Site
Ceramic Capacitors - K123M10X7RF5TL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K123M10X7RF5TL2
Ceramic Capacitors K123M10X7RF5TL2
CAP CER 0.012UF 50V X7R RADIAL

CAP CER 0.012UF 50V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K123M10X7RF5TL2-ND K123M10X7RF5TL2 92K1588 K123M10X7RF5TL2
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 12Nf ±20% X7R Reel E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0120 microF 0.0120 microF 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - 0603J0100681JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details