Vishay Intertechnology, Inc. Ceramic Capacitors K123K20X7RL5TH5

Description
0.012µF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.012µF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K123K20X7RL5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K123K20X7RL5TH5-ND
Ceramic Capacitors K123K20X7RL5TH5-ND
0.012µF ±10% 500V Ceramic Capacitor X7R Radial

0.012µF ±10% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 500V 12Nf ±10% X7R Reel E3 Vishay - 92K1584 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 12Nf ±10% X7R Reel E3 Vishay
92K1584
K 500V 12Nf ±10% X7R Reel E3 Vishay 92K1584
K 500V 12NF ±10% X7R REEL E3

K 500V 12NF ±10% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K123K20X7RL5TH5-ND 92K1584
Product Name Ceramic Capacitors K 500V 12Nf ±10% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M20R104K1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525003P30HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details