Vishay Intertechnology, Inc. Ceramic Capacitors K123K15X7RK5TL2

Description
0.012µF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.012µF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K123K15X7RK5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K123K15X7RK5TL2-ND
Ceramic Capacitors K123K15X7RK5TL2-ND
0.012µF ±10% 200V Ceramic Capacitor X7R Radial

0.012µF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K123K15X7RK5TL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K123K15X7RK5TL2
Ceramic Capacitors K123K15X7RK5TL2
CAP CER 0.012UF 200V X7R RADIAL

CAP CER 0.012UF 200V X7R RADIAL

Supplier's Site Datasheet
K 200V 12Nf ±10% X7R Reel E3 Vishay - 92K1579 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 12Nf ±10% X7R Reel E3 Vishay
92K1579
K 200V 12Nf ±10% X7R Reel E3 Vishay 92K1579
K 200V 12NF ±10% X7R REEL E3

K 200V 12NF ±10% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K123K15X7RK5TL2-ND K123K15X7RK5TL2 92K1579
Product Name Ceramic Capacitors Ceramic Capacitors K 200V 12Nf ±10% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0120 microF 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/052016 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details