0.012µF ±10% 50V Ceramic Capacitor X7R Radial
K 50V 12NF ±10% X7R AMMO E3
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | K123K10X7RF5UL2-ND | 92K1563 |
| Product Name | Ceramic Capacitors | K 50V 12Nf ±10% X7R Ammo E3 Vishay |
| Configuration / Form Factor | Leaded Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.0120 microF |