Vishay Intertechnology, Inc. Ceramic Capacitors K123K10X7RF5TH5

Description
0.012µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.012µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K123K10X7RF5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K123K10X7RF5TH5-ND
Ceramic Capacitors K123K10X7RF5TH5-ND
0.012µF ±10% 50V Ceramic Capacitor X7R Radial

0.012µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K123K10X7RF5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K123K10X7RF5TH5
Capacitors - Ceramic Capacitors K123K10X7RF5TH5
CAP CER 0.012UF 50V X7R RADIAL

CAP CER 0.012UF 50V X7R RADIAL

Supplier's Site
K 50V 12Nf ±10% X7R Reel E3 Vishay - 92K1560 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 12Nf ±10% X7R Reel E3 Vishay
92K1560
K 50V 12Nf ±10% X7R Reel E3 Vishay 92K1560
K 50V 12NF ±10% X7R REEL E3

K 50V 12NF ±10% X7R REEL E3

Supplier's Site
Ceramic Capacitors - K123K10X7RF5TH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K123K10X7RF5TH5
Ceramic Capacitors K123K10X7RF5TH5
CAP CER 0.012UF 50V X7R RADIAL

CAP CER 0.012UF 50V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K123K10X7RF5TH5-ND K123K10X7RF5TH5 92K1560 K123K10X7RF5TH5
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 12Nf ±10% X7R Reel E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0120 microF 0.0120 microF 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101823T035DJ2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 82000 microF
View Details
3 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers