Vishay Intertechnology, Inc. Ceramic Capacitors K122M15X7RF5UH5

Description
1200pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1200pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K122M15X7RF5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K122M15X7RF5UH5-ND
Ceramic Capacitors K122M15X7RF5UH5-ND
1200pF ±20% 50V Ceramic Capacitor X7R Radial

1200pF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K122M15X7RF5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K122M15X7RF5UH5
Capacitors - Ceramic Capacitors K122M15X7RF5UH5
CAP CER 1200PF 50V X7R RADIAL

CAP CER 1200PF 50V X7R RADIAL

Supplier's Site
K 50V 1,2Nf ± 20 % X7R Ammo E3 Vishay - 92K1540 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 1,2Nf ± 20 % X7R Ammo E3 Vishay
92K1540
K 50V 1,2Nf ± 20 % X7R Ammo E3 Vishay 92K1540
K 50V 1,2NF ± 20 % X7R AMMO E3

K 50V 1,2NF ± 20 % X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K122M15X7RF5UH5-ND K122M15X7RF5UH5 92K1540
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 1,2Nf ± 20 % X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M40U474M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Ceramic Capacitors - 1608-0603F0500820GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers