Vishay Intertechnology, Inc. Ceramic Capacitors K122M10X7RH5UH5

Description
1200pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1200pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K122M10X7RH5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K122M10X7RH5UH5-ND
Ceramic Capacitors K122M10X7RH5UH5-ND
1200pF ±20% 100V Ceramic Capacitor X7R Radial

1200pF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K122M10X7RH5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K122M10X7RH5UH5
Capacitors - Ceramic Capacitors K122M10X7RH5UH5
CAP CER 1200PF 100V X7R RADIAL

CAP CER 1200PF 100V X7R RADIAL

Supplier's Site
K 100V 1,2Nf ±20% X7R Ammo E3 Vishay - 92K1534 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 1,2Nf ±20% X7R Ammo E3 Vishay
92K1534
K 100V 1,2Nf ±20% X7R Ammo E3 Vishay 92K1534
K 100V 1,2NF ±20% X7R AMMO E3

K 100V 1,2NF ±20% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K122M10X7RH5UH5-ND K122M10X7RH5UH5 92K1534
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 1,2Nf ±20% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1171-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C243M050EB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers