Vishay Intertechnology, Inc. Ceramic Capacitors K122M10X7RH5TH5

Description
1200pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1200pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K122M10X7RH5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K122M10X7RH5TH5-ND
Ceramic Capacitors K122M10X7RH5TH5-ND
1200pF ±20% 100V Ceramic Capacitor X7R Radial

1200pF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K122M10X7RH5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K122M10X7RH5TH5
Capacitors - Ceramic Capacitors K122M10X7RH5TH5
CAP CER 1200PF 100V X7R RADIAL

CAP CER 1200PF 100V X7R RADIAL

Supplier's Site
K 100V 1,2Nf ±20% X7R Reel E3 Vishay - 92K1532 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 1,2Nf ±20% X7R Reel E3 Vishay
92K1532
K 100V 1,2Nf ±20% X7R Reel E3 Vishay 92K1532
K 100V 1,2NF ±20% X7R REEL E3

K 100V 1,2NF ±20% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K122M10X7RH5TH5-ND K122M10X7RH5TH5 92K1532
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 1,2Nf ±20% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100680GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminum Electrolytic - 101C184U010BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details