Vishay Intertechnology, Inc. Ceramic Capacitors K122M10X7RH53H5

Description
1200pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1200pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K122M10X7RH53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K122M10X7RH53H5-ND
Ceramic Capacitors K122M10X7RH53H5-ND
1200pF ±20% 100V Ceramic Capacitor X7R Radial

1200pF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 1,2Nf ±20% X7R Bulk E3 Vishay - 92K1536 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 1,2Nf ±20% X7R Bulk E3 Vishay
92K1536
K 100V 1,2Nf ±20% X7R Bulk E3 Vishay 92K1536
K 100V 1,2NF ±20% X7R BULK E3

K 100V 1,2NF ±20% X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K122M10X7RH53H5-ND 92K1536
Product Name Ceramic Capacitors K 100V 1,2Nf ±20% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - CK06BX822K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers