Vishay Intertechnology, Inc. Ceramic Capacitors K122K20C0GL5UH5

Description
1200pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1200pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K122K20C0GL5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K122K20C0GL5UH5-ND
Ceramic Capacitors K122K20C0GL5UH5-ND
1200pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial

1200pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 500V 1,2Nf ±10% C0G Ammo E3 Vishay - 92K1524 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 1,2Nf ±10% C0G Ammo E3 Vishay
92K1524
K 500V 1,2Nf ±10% C0G Ammo E3 Vishay 92K1524
K 500V 1,2NF ±10% C0G AMMO E3

K 500V 1,2NF ±10% C0G AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K122K20C0GL5UH5-ND 92K1524
Product Name Ceramic Capacitors K 500V 1,2Nf ±10% C0G Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100181GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - CK06BX273K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers