Vishay Intertechnology, Inc. Ceramic Capacitors K122K20C0GK5UH5

Description
1200pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1200pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K122K20C0GK5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K122K20C0GK5UH5-ND
Ceramic Capacitors K122K20C0GK5UH5-ND
1200pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

1200pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - K122K20C0GK5UH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K122K20C0GK5UH5
Ceramic Capacitors K122K20C0GK5UH5
CAP CER 1200PF 200V C0G/NP0 RAD

CAP CER 1200PF 200V C0G/NP0 RAD

Supplier's Site Datasheet
K 200V 1,2Nf ±10% C0G Ammo E3 Vishay - 92K1519 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 1,2Nf ±10% C0G Ammo E3 Vishay
92K1519
K 200V 1,2Nf ±10% C0G Ammo E3 Vishay 92K1519
K 200V 1,2NF ±10% C0G AMMO E3

K 200V 1,2NF ±10% C0G AMMO E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K122K20C0GK5UH5-ND K122K20C0GK5UH5 92K1519
Product Name Ceramic Capacitors Ceramic Capacitors K 200V 1,2Nf ±10% C0G Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - M39014/011284 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers