Vishay Intertechnology, Inc. Ceramic Capacitors K122K20C0GK53H5

Description
1200pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1200pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K122K20C0GK53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K122K20C0GK53H5-ND
Ceramic Capacitors K122K20C0GK53H5-ND
1200pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

1200pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 200V 1,2Nf ±10% C0G Bulk E3 Vishay - 92K1521 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 1,2Nf ±10% C0G Bulk E3 Vishay
92K1521
K 200V 1,2Nf ±10% C0G Bulk E3 Vishay 92K1521
K 200V 1,2NF ±10% C0G BULK E3

K 200V 1,2NF ±10% C0G BULK E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K122K20C0GK53H5-ND 92K1521
Product Name Ceramic Capacitors K 200V 1,2Nf ±10% C0G Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101153U050EF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers