Vishay Intertechnology, Inc. Ceramic Capacitors K122K15X7RL5UH5

Description
1200pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1200pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K122K15X7RL5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K122K15X7RL5UH5-ND
Ceramic Capacitors K122K15X7RL5UH5-ND
1200pF ±10% 500V Ceramic Capacitor X7R Radial

1200pF ±10% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K122K15X7RL5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K122K15X7RL5UH5
Capacitors - Ceramic Capacitors K122K15X7RL5UH5
CAP CER 1200PF 500V X7R RADIAL

CAP CER 1200PF 500V X7R RADIAL

Supplier's Site
K 500V 1,2Nf ±10% X7R Ammo E3 Vishay - 92K1509 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 1,2Nf ±10% X7R Ammo E3 Vishay
92K1509
K 500V 1,2Nf ±10% X7R Ammo E3 Vishay 92K1509
K 500V 1,2NF ±10% X7R AMMO E3

K 500V 1,2NF ±10% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K122K15X7RL5UH5-ND K122K15X7RL5UH5 92K1509
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 500V 1,2Nf ±10% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101193U016AC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers