Vishay Intertechnology, Inc. Ceramic Capacitors K122K15X7RF5UL2

Description
1200pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1200pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K122K15X7RF5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K122K15X7RF5UL2-ND
Ceramic Capacitors K122K15X7RF5UL2-ND
1200pF ±10% 50V Ceramic Capacitor X7R Radial

1200pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K122K15X7RF5UL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K122K15X7RF5UL2
Capacitors - Ceramic Capacitors K122K15X7RF5UL2
CAP CER 1200PF 50V X7R RADIAL

CAP CER 1200PF 50V X7R RADIAL

Supplier's Site
K 50V 1,2Nf ± 10 % X7R Ammo E3 Vishay - 92K1493 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 1,2Nf ± 10 % X7R Ammo E3 Vishay
92K1493
K 50V 1,2Nf ± 10 % X7R Ammo E3 Vishay 92K1493
K 50V 1,2NF ± 10 % X7R AMMO E3

K 50V 1,2NF ± 10 % X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K122K15X7RF5UL2-ND K122K15X7RF5UL2 92K1493
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 1,2Nf ± 10 % X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Capacitor, Ceramic;4700pF;Multilayer;Radial;100WVDC;10%;X7R;0.09In.T;0.19In.L;0. - 70186296 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers