1200pF ±10% 50V Ceramic Capacitor X7R Radial
CAP CER 1200PF 50V X7R RADIAL
K 50V 1,2NF ± 10 % X7R BULK E3
CAP CER 1200PF 50V X7R RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | K122K15X7RF53H5-ND | K122K15X7RF53H5 | 92K1494 | K122K15X7RF53H5 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | K 50V 1,2Nf ± 10 % X7R Bulk E3 Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |