Vishay Intertechnology, Inc. Ceramic Capacitors K122K15C0GF5TL2

Description
1200pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1200pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K122K15C0GF5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K122K15C0GF5TL2-ND
Ceramic Capacitors K122K15C0GF5TL2-ND
1200pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

1200pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 50V 1,2Nf ± 10 % C0G Reel E3 Vishay - 92K1485 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 1,2Nf ± 10 % C0G Reel E3 Vishay
92K1485
K 50V 1,2Nf ± 10 % C0G Reel E3 Vishay 92K1485
K 50V 1,2NF ± 10 % C0G REEL E3

K 50V 1,2NF ± 10 % C0G REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - K122K15C0GF5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K122K15C0GF5TL2
Capacitors - Ceramic Capacitors K122K15C0GF5TL2
CAP CER 1200PF 50V C0G/NP0 RAD

CAP CER 1200PF 50V C0G/NP0 RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K122K15C0GF5TL2-ND 92K1485 K122K15C0GF5TL2
Product Name Ceramic Capacitors K 50V 1,2Nf ± 10 % C0G Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C413U040CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0101P00DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details