Vishay Intertechnology, Inc. Ceramic Capacitors K122K10X7RH5UH5

Description
1200pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1200pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K122K10X7RH5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K122K10X7RH5UH5-ND
Ceramic Capacitors K122K10X7RH5UH5-ND
1200pF ±10% 100V Ceramic Capacitor X7R Radial

1200pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K122K10X7RH5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K122K10X7RH5UH5
Capacitors - Ceramic Capacitors K122K10X7RH5UH5
CAP CER 1200PF 100V X7R RADIAL

CAP CER 1200PF 100V X7R RADIAL

Supplier's Site
K 100V 1,2Nf ±10% X7R Ammo E3 Vishay - 92K1480 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 1,2Nf ±10% X7R Ammo E3 Vishay
92K1480
K 100V 1,2Nf ±10% X7R Ammo E3 Vishay 92K1480
K 100V 1,2NF ±10% X7R AMMO E3

K 100V 1,2NF ±10% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K122K10X7RH5UH5-ND K122K10X7RH5UH5 92K1480
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 1,2Nf ±10% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B681K251NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M39014/021282 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers