Vishay Intertechnology, Inc. Ceramic Capacitors K122J20C0GL5UH5

Description
1200pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1200pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K122J20C0GL5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K122J20C0GL5UH5-ND
Ceramic Capacitors K122J20C0GL5UH5-ND
1200pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial

1200pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 500V 1,2Nf ±5% C0G Ammo E3 Vishay - 92K1470 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 1,2Nf ±5% C0G Ammo E3 Vishay
92K1470
K 500V 1,2Nf ±5% C0G Ammo E3 Vishay 92K1470
K 500V 1,2NF ±5% C0G AMMO E3

K 500V 1,2NF ±5% C0G AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K122J20C0GL5UH5-ND 92K1470
Product Name Ceramic Capacitors K 500V 1,2Nf ±5% C0G Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101472U075BC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
3 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers