Vishay Intertechnology, Inc. Ceramic Capacitors K121M15X7RL53H5

Description
120pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
120pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K121M15X7RL53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K121M15X7RL53H5-ND
Ceramic Capacitors K121M15X7RL53H5-ND
120pF ±20% 500V Ceramic Capacitor X7R Radial

120pF ±20% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 500V 120Pf ±20% X7R Bulk E3 Vishay - 92K1450 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 120Pf ±20% X7R Bulk E3 Vishay
92K1450
K 500V 120Pf ±20% X7R Bulk E3 Vishay 92K1450
K 500V 120PF ±20% X7R BULK E3

K 500V 120PF ±20% X7R BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - K121M15X7RL53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K121M15X7RL53H5
Capacitors - Ceramic Capacitors K121M15X7RL53H5
CAP CER 120PF 500V X7R RADIAL

CAP CER 120PF 500V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K121M15X7RL53H5-ND 92K1450 K121M15X7RL53H5
Product Name Ceramic Capacitors K 500V 120Pf ±20% X7R Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - M39014/011328 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100221GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers