Vishay Intertechnology, Inc. Ceramic Capacitors K121M15X7RK5UH5

Description
120pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
120pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K121M15X7RK5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K121M15X7RK5UH5-ND
Ceramic Capacitors K121M15X7RK5UH5-ND
120pF ±20% 200V Ceramic Capacitor X7R Radial

120pF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 200V 120Pf ±20% X7R Ammo E3 Vishay - 92K1444 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 120Pf ±20% X7R Ammo E3 Vishay
92K1444
K 200V 120Pf ±20% X7R Ammo E3 Vishay 92K1444
K 200V 120PF ±20% X7R AMMO E3

K 200V 120PF ±20% X7R AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - K121M15X7RK5UH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K121M15X7RK5UH5
Capacitors - Ceramic Capacitors K121M15X7RK5UH5
CAP CER 120PF 200V X7R RADIAL

CAP CER 120PF 200V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K121M15X7RK5UH5-ND 92K1444 K121M15X7RK5UH5
Product Name Ceramic Capacitors K 200V 120Pf ±20% X7R Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;0.033uF;Multilayer;Radial;50WVDC;10%;X7R;0.09In.T;0.19In.L;0 - 70186299 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0103P90DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers