Vishay Intertechnology, Inc. Ceramic Capacitors K121M15X7RF5TH5

Description
120pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
120pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K121M15X7RF5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K121M15X7RF5TH5-ND
Ceramic Capacitors K121M15X7RF5TH5-ND
120pF ±20% 50V Ceramic Capacitor X7R Radial

120pF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K121M15X7RF5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K121M15X7RF5TH5
Capacitors - Ceramic Capacitors K121M15X7RF5TH5
CAP CER 120PF 50V X7R RADIAL

CAP CER 120PF 50V X7R RADIAL

Supplier's Site
K 50V 120Pf ± 20 % X7R Reel E3 Vishay - 92K1430 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 120Pf ± 20 % X7R Reel E3 Vishay
92K1430
K 50V 120Pf ± 20 % X7R Reel E3 Vishay 92K1430
K 50V 120PF ± 20 % X7R REEL E3

K 50V 120PF ± 20 % X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K121M15X7RF5TH5-ND K121M15X7RF5TH5 92K1430
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 120Pf ± 20 % X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1158-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details