Vishay Intertechnology, Inc. Ceramic Capacitors K121M10X7RH53L2

Description
120pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
120pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K121M10X7RH53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K121M10X7RH53L2-ND
Ceramic Capacitors K121M10X7RH53L2-ND
120pF ±20% 100V Ceramic Capacitor X7R Radial

120pF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K121M10X7RH53L2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K121M10X7RH53L2
Ceramic Capacitors K121M10X7RH53L2
CAP CER 120PF 100V X7R RADIAL

CAP CER 120PF 100V X7R RADIAL

Supplier's Site Datasheet
K 100V 120Pf ±20% X7R Bulk E3 Vishay - 92K1429 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 120Pf ±20% X7R Bulk E3 Vishay
92K1429
K 100V 120Pf ±20% X7R Bulk E3 Vishay 92K1429
K 100V 120PF ±20% X7R BULK E3

K 100V 120PF ±20% X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K121M10X7RH53L2-ND K121M10X7RH53L2 92K1429
Product Name Ceramic Capacitors Ceramic Capacitors K 100V 120Pf ±20% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101C392T250BE1AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers