Vishay Intertechnology, Inc. Ceramic Capacitors K121K15X7RL5TH5

Description
120pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
120pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K121K15X7RL5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K121K15X7RL5TH5-ND
Ceramic Capacitors K121K15X7RL5TH5-ND
120pF ±10% 500V Ceramic Capacitor X7R Radial

120pF ±10% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 500V 120Pf ±10% X7R Reel E3 Vishay - 92K1415 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 120Pf ±10% X7R Reel E3 Vishay
92K1415
K 500V 120Pf ±10% X7R Reel E3 Vishay 92K1415
K 500V 120PF ±10% X7R REEL E3

K 500V 120PF ±10% X7R REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K121K15X7RL5TH5-ND 92K1415
Product Name Ceramic Capacitors K 500V 120Pf ±10% X7R Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101123U050BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000360FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details