Vishay Intertechnology, Inc. Ceramic Capacitors K121K15X7RH5UL2

Description
120pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
120pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K121K15X7RH5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K121K15X7RH5UL2-ND
Ceramic Capacitors K121K15X7RH5UL2-ND
120pF ±10% 100V Ceramic Capacitor X7R Radial

120pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 120Pf ± 10 % X7R Ammo E3 Vishay - 92K1406 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 120Pf ± 10 % X7R Ammo E3 Vishay
92K1406
K 100V 120Pf ± 10 % X7R Ammo E3 Vishay 92K1406
K 100V 120PF ± 10 % X7R AMMO E3

K 100V 120PF ± 10 % X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K121K15X7RH5UL2-ND 92K1406
Product Name Ceramic Capacitors K 100V 120Pf ± 10 % X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C253U010AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details