Vishay Intertechnology, Inc. Ceramic Capacitors K121K15X7RH53L2

Description
120pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
120pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K121K15X7RH53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K121K15X7RH53L2-ND
Ceramic Capacitors K121K15X7RH53L2-ND
120pF ±10% 100V Ceramic Capacitor X7R Radial

120pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 120Pf ± 10 % X7R Bulk E3 Vishay - 92K1408 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 120Pf ± 10 % X7R Bulk E3 Vishay
92K1408
K 100V 120Pf ± 10 % X7R Bulk E3 Vishay 92K1408
K 100V 120PF ± 10 % X7R BULK E3

K 100V 120PF ± 10 % X7R BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - K121K15X7RH53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K121K15X7RH53L2
Capacitors - Ceramic Capacitors K121K15X7RH53L2
CAP CER 120PF 100V X7R RADIAL

CAP CER 120PF 100V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K121K15X7RH53L2-ND 92K1408 K121K15X7RH53L2
Product Name Ceramic Capacitors K 100V 120Pf ± 10 % X7R Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C234U010BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-1173-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers