Vishay Intertechnology, Inc. Ceramic Capacitors K121K15X7RF5UH5

Description
120pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
120pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K121K15X7RF5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K121K15X7RF5UH5-ND
Ceramic Capacitors K121K15X7RF5UH5-ND
120pF ±10% 50V Ceramic Capacitor X7R Radial

120pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 120Pf ± 10 % X7R Ammo E3 Vishay - 92K1399 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 120Pf ± 10 % X7R Ammo E3 Vishay
92K1399
K 50V 120Pf ± 10 % X7R Ammo E3 Vishay 92K1399
K 50V 120PF ± 10 % X7R AMMO E3

K 50V 120PF ± 10 % X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K121K15X7RF5UH5-ND 92K1399
Product Name Ceramic Capacitors K 50V 120Pf ± 10 % X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C102K1RAC - 914149-C0805C102K1RAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1761-0504B182K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details