Vishay Intertechnology, Inc. Ceramic Capacitors K121K15C0GL5UH5

Description
120pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
120pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K121K15C0GL5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K121K15C0GL5UH5-ND
Ceramic Capacitors K121K15C0GL5UH5-ND
120pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial

120pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - K121K15C0GL5UH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K121K15C0GL5UH5
Ceramic Capacitors K121K15C0GL5UH5
CAP CER 120PF 500V C0G/NP0 RAD

CAP CER 120PF 500V C0G/NP0 RAD

Supplier's Site Datasheet
K 500V 120Pf ±10% C0G Ammo E3 Vishay - 92K1395 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 120Pf ±10% C0G Ammo E3 Vishay
92K1395
K 500V 120Pf ±10% C0G Ammo E3 Vishay 92K1395
K 500V 120PF ±10% C0G AMMO E3

K 500V 120PF ±10% C0G AMMO E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K121K15C0GL5UH5-ND K121K15C0GL5UH5 92K1395
Product Name Ceramic Capacitors Ceramic Capacitors K 500V 120Pf ±10% C0G Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AHR45C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Film Paper Film Capacitors - 104PPS152KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Capacitors - 1912960P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details