Vishay Intertechnology, Inc. Ceramic Capacitors K121K15C0GL5TH5

Description
120pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
120pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K121K15C0GL5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K121K15C0GL5TH5-ND
Ceramic Capacitors K121K15C0GL5TH5-ND
120pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial

120pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 500V 120Pf ±10% C0G Reel E3 Vishay - 92K1394 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 120Pf ±10% C0G Reel E3 Vishay
92K1394
K 500V 120Pf ±10% C0G Reel E3 Vishay 92K1394
K 500V 120PF ±10% C0G REEL E3

K 500V 120PF ±10% C0G REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K121K15C0GL5TH5-ND 92K1394
Product Name Ceramic Capacitors K 500V 120Pf ±10% C0G Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C470J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 0603J0100820FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers