Vishay Intertechnology, Inc. Ceramic Capacitors K121K15C0GL53H5

Description
120pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
120pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K121K15C0GL53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K121K15C0GL53H5-ND
Ceramic Capacitors K121K15C0GL53H5-ND
120pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial

120pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 500V 120Pf ±10% C0G Bulk E3 Vishay - 92K1396 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 120Pf ±10% C0G Bulk E3 Vishay
92K1396
K 500V 120Pf ±10% C0G Bulk E3 Vishay 92K1396
K 500V 120PF ±10% C0G BULK E3

K 500V 120PF ±10% C0G BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - K121K15C0GL53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K121K15C0GL53H5
Capacitors - Ceramic Capacitors K121K15C0GL53H5
CAP CER 120PF 500V C0G/NP0 RAD

CAP CER 120PF 500V C0G/NP0 RAD

Supplier's Site
Ceramic Capacitors - K121K15C0GL53H5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K121K15C0GL53H5
Ceramic Capacitors K121K15C0GL53H5
CAP CER 120PF 500V C0G/NP0 RAD

CAP CER 120PF 500V C0G/NP0 RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K121K15C0GL53H5-ND 92K1396 K121K15C0GL53H5 K121K15C0GL53H5
Product Name Ceramic Capacitors K 500V 120Pf ±10% C0G Bulk E3 Vishay Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C133U020AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers