120pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
K 200V 120PF ±10% C0G BULK E3
CAP CER 120PF 200V C0G/NP0 RAD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | K121K15C0GK53H5-ND | 92K1392 | K121K15C0GK53H5 |
| Product Name | Ceramic Capacitors | K 200V 120Pf ±10% C0G Bulk E3 Vishay | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) |